Optibelt (UK) Ltd. Flexible Coupling Flectors PDP9500ZA

Description
Set of elastomer buffer for Pex95 (6 pie
Request a Quote
Description
Set of elastomer buffer for Pex95 (6 pie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2683452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2683452
Flexible Coupling Flectors 2683452
Set of elastomer buffer for Pex95 (6 pie

Set of elastomer buffer for Pex95 (6 pie

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2683452
Product Name Flexible Coupling Flectors
Rated Torque 885 In-lbs (1020 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details
Flexible Couplings - 8100694 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 1.26 inch (32 mm)
View Details