Optibelt (UK) Ltd. Flexible Coupling Flectors PDP8000ZA

Description
Set of elastomer buffer for Pex80 (6 pie
Request a Quote
Description
Set of elastomer buffer for Pex80 (6 pie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2683451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2683451
Flexible Coupling Flectors 2683451
Set of elastomer buffer for Pex80 (6 pie

Set of elastomer buffer for Pex80 (6 pie

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2683451
Product Name Flexible Coupling Flectors
Rated Torque 531 In-lbs (612 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Spline Coupling, 27mm Overall length and 8 mm Bores - A 5Z28M1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 24000 rpm
Units Metric Design
View Details
MH Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 17.35 to 5637 In-lbs (20 to 6500 kg-cm)
Rated Speed 3600 to 6000 rpm
Units Metric Design
View Details
Flexible Couplings - 764284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units English Design
Coupling Diameter 1 inch (25.4 mm)
View Details