Optibelt (UK) Ltd. Flexible Coupling Flectors PDP6800ZA

Description
Set of elastomer buffer for Pex68 (5 pie
Request a Quote
Description
Set of elastomer buffer for Pex68 (5 pie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2683450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2683450
Flexible Coupling Flectors 2683450
Set of elastomer buffer for Pex68 (5 pie

Set of elastomer buffer for Pex68 (5 pie

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2683450
Product Name Flexible Coupling Flectors
Rated Torque 301 In-lbs (347 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 2032425 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details