Optibelt (UK) Ltd. Flexible Coupling Flectors PDP18000ZA

Description
Set of elastomer buffer for Pex180 (8 pi
Request a Quote
Description
Set of elastomer buffer for Pex180 (8 pi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2683444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2683444
Flexible Coupling Flectors 2683444
Set of elastomer buffer for Pex180 (8 pi

Set of elastomer buffer for Pex180 (8 pi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2683444
Product Name Flexible Coupling Flectors
Rated Torque 7788 In-lbs (8980 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ17, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj17 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Spacer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Spacer Coupling
Units Metric Design
Coupling Diameter 4.09 to 14.13 inch (104 to 359 mm)
View Details
Flexible Coupling Flectors - 8087074 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 3.5 inch (88.9 mm)
View Details