Optibelt (UK) Ltd. Flexible Coupling Flectors PDP14000ZA

Description
Set of elastomer buffer for Pex150 (6 pi
Request a Quote
Description
Set of elastomer buffer for Pex150 (6 pi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling Flectors - 2683442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Coupling Flectors
2683442
Flexible Coupling Flectors 2683442
Set of elastomer buffer for Pex150 (6 pi

Set of elastomer buffer for Pex150 (6 pi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2683442
Product Name Flexible Coupling Flectors
Rated Torque 3186 In-lbs (3673 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
BIPEX-S Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Spider; Torsionally Flexible Coupling; Torsionally flexible jaw / spider couplings
Rated Torque 2.65 to 5796 In-lbs (3.06 to 6684 kg-cm)
Rated Speed 4600 to 47500 rpm
View Details
Flexible Coupling Flectors - 2032437 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 3.15 inch (80 mm)
View Details