Optibelt (UK) Ltd. Belt Pulleys L 050 6000ZA

Description
OptibeltTimingbeltsP ulleysforCylindrical
Request a Quote
Description
OptibeltTimingbeltsP ulleysforCylindrical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2365745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2365745
Belt Pulleys 2365745
OptibeltTimingbeltsP ulleysforCylindrical

OptibeltTimingbeltsPulleysforCylindrical

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2365745
Product Name Belt Pulleys
Pitch Type 9.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bore - HTD 14M-40/14M-55 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 14mm
Material Steel; Cast Iron
Teeth 28 to 216
View Details
Steel Timing Pulley Stock - 22-3MR-PS-6S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type GT 2mm 3mm GT2
Material Steel
View Details
3mm HTD Pitch, 42 Teeth, 200mm Usable Length, Aluminum Pulley Stock - A 6A22M042TM20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Belt Pulleys - 1465406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 3mm
Material Aluminum; Aluminium
Teeth 22
View Details