Optibelt (UK) Ltd. Timing Belts K150 XL 037

Description
POLYURETHANE TIMING BELTS, Profil XL Too
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil XL Too
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171109
Timing Belts 2171109
POLYURETHANE TIMING BELTS, Profil XL Too

POLYURETHANE TIMING BELTS, Profil XL Too

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171109
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 183 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M183060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 330 mm (12.99 inch)
View Details
Synchro-Link® High Performance STS Timing Belts (HPS) - Neoprene (Metric) (HPS5M, HPS8M, HPS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 5mm; S 8mm; S 14mm
Belt Width 10 to 120 mm (0.3937 to 4.72 inch)
Number of Teeth 45 to 358
View Details