Optibelt (UK) Ltd. Flexible Couplings HWT32800ZA

Description
OPTIBELT HWT328 Half Coupling
Request a Quote
Description
OPTIBELT HWT328 Half Coupling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2676136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2676136
Flexible Couplings 2676136
OPTIBELT HWT328 Half Coupling

OPTIBELT HWT328 Half Coupling

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2676136
Product Name Flexible Couplings
Rated Torque 2832 In-lbs (3265 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
KHK GC1-12SJ17, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj17 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2362 to 2.56 inch (6 to 65 mm)
Coupling Length 3.31 to 5.67 inch (84 to 144 mm)
View Details