Optibelt (UK) Ltd. Flexible Couplings HWN12800ZA

Description
OPTIBELT HWN128 Half Coupling
Request a Quote
Description
OPTIBELT HWN128 Half Coupling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2676122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2676122
Flexible Couplings 2676122
OPTIBELT HWN128 Half Coupling

OPTIBELT HWN128 Half Coupling

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2676122
Product Name Flexible Couplings
Rated Torque 2832 In-lbs (3265 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Tyre Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tyre Coupling
Units Metric Design
Bore Diameter 1.26 to 5.91 inch (32 to 150 mm)
View Details
Keyless Shaft Locking Assembly - LD191 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.5512 to 2.36 inch (14 to 60 mm)
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details