Optibelt (UK) Ltd. Flexible Couplings HWN11900ZA

Description
OPTIBELT HWN119 Half Coupling
Request a Quote
Description
OPTIBELT HWN119 Half Coupling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2676120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2676120
Flexible Couplings 2676120
OPTIBELT HWN119 Half Coupling

OPTIBELT HWN119 Half Coupling

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2676120
Product Name Flexible Couplings
Rated Torque 301 In-lbs (347 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details
Flexible Couplings - 606048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.65 inch (42 mm)
View Details
Rotex Coupling (Casted Materials) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Rotex Coupling
Rated Torque 66.37 to 309735 In-lbs (76.53 to 357143 kg-cm)
Units Metric Design
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details