Optibelt (UK) Ltd. Flexible Couplings HRC110F00ZA

Description
Flange type F for HRC110 (taperbush 1610
Request a Quote
Description
Flange type F for HRC110 (taperbush 1610
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2676102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2676102
Flexible Couplings 2676102
Flange type F for HRC110 (taperbush 1610

Flange type F for HRC110 (taperbush 1610

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2676102
Product Name Flexible Couplings
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - Shrink Disc LD100 - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 18.9 to 31.5 inch (480 to 800 mm)
View Details
Flexible Coupling Flectors - 8087213 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 5.91 inch (150 mm)
View Details
Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details