Optibelt (UK) Ltd. Flexible Couplings HPN242400ZA

Description
Flange with keyway DIN 6885/1 and clampi
Request a Quote
Description
Flange with keyway DIN 6885/1 and clampi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2671988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2671988
Flexible Couplings 2671988
Flange with keyway DIN 6885/1 and clampi

Flange with keyway DIN 6885/1 and clampi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2671988
Product Name Flexible Couplings
Rated Torque 1062 In-lbs (1224 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD120 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9843 to 7.87 inch (25 to 200 mm)
View Details
Flexible Coupling Flectors - 8100710 - RS Components, Ltd.
Specs
Coupling Type Gear / Multi-Jaw; Gear coupling
Units Metric Design
Coupling Diameter 1.57 inch (40 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details