Optibelt (UK) Ltd. Flexible Couplings HPN191900ZA

Description
Flange with keyway DIN 6885/1 and clampi
Request a Quote
Description
Flange with keyway DIN 6885/1 and clampi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2671982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2671982
Flexible Couplings 2671982
Flange with keyway DIN 6885/1 and clampi

Flange with keyway DIN 6885/1 and clampi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2671982
Product Name Flexible Couplings
Rated Torque 301 In-lbs (347 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2756 to 2.95 inch (7 to 75 mm)
Coupling Diameter 1.97 to 8.58 inch (50 to 218 mm)
View Details
Flexible Couplings - 183186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Hrc coupling
View Details