Optibelt (UK) Ltd. Flexible Couplings HPK242500ZA

Description
Flange without keyway for backlash-free
Request a Quote
Description
Flange without keyway for backlash-free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2671960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2671960
Flexible Couplings 2671960
Flange without keyway for backlash-free

Flange without keyway for backlash-free

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2671960
Product Name Flexible Couplings
Rated Torque 1062 In-lbs (1224 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Couplings - 8691705 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 2.09 inch (53 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 195 to 956 In-lbs (224 to 1102 kg-cm)
Rated Speed 7500 rpm
View Details
Allen-Bradley / Rockwell Automation
View Details