Optibelt (UK) Ltd. Flexible Couplings DP95PT00ZA

Description
OPTIBELT DP95PT Flexible Coupling
Request a Quote
Description
OPTIBELT DP95PT Flexible Coupling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2676100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2676100
Flexible Couplings 2676100
OPTIBELT DP95PT Flexible Coupling

OPTIBELT DP95PT Flexible Coupling

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2676100
Product Name Flexible Couplings
Rated Torque 885 In-lbs (1020 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ25, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj25 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details
Double Cardanic Couplings Type DKM -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Cardanic Coupling
Rated Torque 88.5 to 86726 In-lbs (102 to 100000 kg-cm)
Units Metric Design
View Details
Flexible Coupling Flectors - 8087193 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 6.61 inch (168 mm)
View Details