Optibelt (UK) Ltd. Flexible Couplings DP110KB00ZA

Description
OPTIBELT DP110KB Flexible Coupling
Request a Quote
Description
OPTIBELT DP110KB Flexible Coupling
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 2676088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
2676088
Flexible Couplings 2676088
OPTIBELT DP110KB Flexible Coupling

OPTIBELT DP110KB Flexible Coupling

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 2676088
Product Name Flexible Couplings
Rated Torque 1416 In-lbs (1633 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087109 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 3.5 inch (88.9 mm)
View Details
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
Keyless Shaft Locking Assembly - LD040 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 2.76 to 11.81 inch (70 to 300 mm)
View Details