Optibelt (UK) Ltd. Timing Belts 960 D8M 30

Description
Double sided Timing belt made of chlorop
Request a Quote
Description
Double sided Timing belt made of chlorop
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171096
Timing Belts 2171096
Double sided Timing belt made of chlorop

Double sided Timing belt made of chlorop

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171096
Product Name Timing Belts
Metric Pitch 8mm
Features Double-Sided
Belt Width 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 179 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M179090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 115 mm (4.53 inch)
Belt Length 2310 mm (90.94 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
14M Power Grip® GT® 2 Neoprene Timing Belt - 1680-14M - Megadyne Americas
Specs
Metric Pitch HTD 14mm
Belt Width 40 to 170 mm (1.57 to 6.69 inch)
Belt Length 1680 mm (66.14 inch)
View Details