Optibelt (UK) Ltd. Timing Belts 960 8M 30

Description
Omega Rubber Timing Belts 960 8M 30
Request a Quote
Description
Omega Rubber Timing Belts 960 8M 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042930
Timing Belts 2042930
Omega Rubber Timing Belts 960 8M 30

Omega Rubber Timing Belts 960 8M 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042930
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 2525 mm (99.41 inch)
View Details
2 mm (GT3) Pitch, 391 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M391090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
8M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Belt Width 20 to 450 mm (0.7874 to 17.72 inch)
Belt Length 184 to 6880 mm (7.24 to 271 inch)
View Details