Optibelt (UK) Ltd. Timing Belts 960 8M 20

Description
Omega Rubber Timing Belts 960 8M 20
Request a Quote
Description
Omega Rubber Timing Belts 960 8M 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042941
Timing Belts 2042941
Omega Rubber Timing Belts 960 8M 20

Omega Rubber Timing Belts 960 8M 20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042941
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 101 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M101060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Timing Belts - 1821282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 2525 mm (99.41 inch)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
3M HTD® Neoprene Timing Belt - 243-3M - Megadyne Americas
Specs
Metric Pitch HTD 3mm
Belt Width 5 to 25.4 mm (0.1969 to 1 inch)
Belt Length 243 mm (9.57 inch)
View Details