Optibelt (UK) Ltd. Timing Belts 920 8M 20

Description
Omega Rubber Timing Belts 920 8M 20
Request a Quote
Description
Omega Rubber Timing Belts 920 8M 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042958
Timing Belts 2042958
Omega Rubber Timing Belts 920 8M 20

Omega Rubber Timing Belts 920 8M 20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042958
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 425 mm (16.73 inch)
View Details
GT2 (2MM) Pitch, 175 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M175090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
DB-T20 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details