Optibelt (UK) Ltd. Timing Belts 900 H 100

Description
Timing belts made by chloroprene Profil
Request a Quote
Description
Timing belts made by chloroprene Profil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171079
Timing Belts 2171079
Timing belts made by chloroprene Profil

Timing belts made by chloroprene Profil

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171079
Product Name Timing Belts
Metric Pitch 12mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 244 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M244090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 375 mm (14.76 inch)
View Details
Synchro-Link® High Performance STS Timing Belts (HPS) - Neoprene (Metric) (HPS5M, HPS8M, HPS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 5mm; S 8mm; S 14mm
Belt Width 10 to 120 mm (0.3937 to 4.72 inch)
Number of Teeth 45 to 358
View Details