Optibelt (UK) Ltd. Belt Pulleys 8M 20 TB 2200ZA

Description
Optibelt HTD Pulleys for taper bushings
Request a Quote
Description
Optibelt HTD Pulleys for taper bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Belt Pulleys - 2395224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Belt Pulleys
2395224
Belt Pulleys 2395224
Optibelt HTD Pulleys for taper bushings

Optibelt HTD Pulleys for taper bushings

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Pulleys (metric)
Product Number 2395224
Product Name Belt Pulleys
Pitch Type 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Steel Timing Pulley Stock - 20-8M-PS-10S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type HTD 8mm 8mm HTD
Material Steel
View Details
3 mm (HTD) Pitch,72 Teeth, 0.3125
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
Belt Pulleys - 7784768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, zinc plated steel
Teeth 16
View Details
Taper Bushes - HTD 8M-30/8M-50 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details