Optibelt (UK) Ltd. Timing Belts 880 8M 30

Description
Omega Rubber Timing Belts 880 8M 30
Request a Quote
Description
Omega Rubber Timing Belts 880 8M 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042972
Timing Belts 2042972
Omega Rubber Timing Belts 880 8M 30

Omega Rubber Timing Belts 880 8M 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042972
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 68 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M068060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 159 mm (6.26 inch)
View Details
Synchro-Link® HT Timing Belts - Neoprene (Metric) (3M, 5M, 8M, 14M) -  - Bando American, Inc.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm
Belt Width 3 to 170 mm (0.1181 to 6.69 inch)
Number of Teeth 37 to 550
View Details