Optibelt (UK) Ltd. Timing Belts 840 8M 30

Description
Omega Rubber Timing Belts 840 8M 30
Request a Quote
Description
Omega Rubber Timing Belts 840 8M 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042975
Timing Belts 2042975
Omega Rubber Timing Belts 840 8M 30

Omega Rubber Timing Belts 840 8M 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042975
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1800 mm (70.87 inch)
View Details
2 mm (GT3) Pitch, 84 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M084060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details