Optibelt (UK) Ltd. Timing Belts 800 5M 15

Description
Omega Rubber Timing Belts 800 5M 15
Request a Quote
Description
Omega Rubber Timing Belts 800 5M 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042959
Timing Belts 2042959
Omega Rubber Timing Belts 800 5M 15

Omega Rubber Timing Belts 800 5M 15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042959
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1884527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 800 mm (31.5 inch)
View Details
2 mm (GT3) Pitch, 424 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M424060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
PU Timing Belts - CONTI® SYNCHROFLEX GEN III - ContiTech AG
Specs
Metric Pitch AT 5mm (optional feature); AT 10mm (optional feature); AT 20mm (optional feature)
View Details