Optibelt (UK) Ltd. Timing Belts 8 AT5 / 390

Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170926
Timing Belts 2170926
POLYURETHANE TIMING BELTS, Profil AT5 He

POLYURETHANE TIMING BELTS, Profil AT5 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170926
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 350 mm (13.78 inch)
View Details
GT2 (2MM) Pitch, 56 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M056090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
DA-T20 Timining Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details