Optibelt (UK) Ltd. Timing Belts 720 8M 50

Description
Omega Rubber Timing Belts 720 8M 50
Request a Quote
Description
Omega Rubber Timing Belts 720 8M 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042979
Timing Belts 2042979
Omega Rubber Timing Belts 720 8M 50

Omega Rubber Timing Belts 720 8M 50

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042979
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 84 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M084030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1884550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 1200 mm (47.24 inch)
View Details
Synchro-Link® High Performance STS Timing Belts (HPS) - Neoprene (Metric) (HPS5M, HPS8M, HPS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 5mm; S 8mm; S 14mm
Belt Width 10 to 120 mm (0.3937 to 4.72 inch)
Number of Teeth 45 to 358
View Details