Optibelt (UK) Ltd. Timing Belts 700 5M 9

Description
OPTIBELT 700 5M 9 Timing Belt
Request a Quote
Description
OPTIBELT 700 5M 9 Timing Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 179242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
179242
Timing Belts 179242
OPTIBELT 700 5M 9 Timing Belt

OPTIBELT 700 5M 9 Timing Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 179242
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1821309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 330 mm (12.99 inch)
View Details
GT2 (2MM) Pitch, 80 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M080060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
T20 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Belt Width 115 to 240 mm (4.53 to 9.45 inch)
Belt Length 880 to 5000 mm (34.65 to 197 inch)
View Details