Optibelt (UK) Ltd. Timing Belts 700 5M 15

Description
Omega Rubber Timing Belts 700 5M 15
Request a Quote
Description
Omega Rubber Timing Belts 700 5M 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042896
Timing Belts 2042896
Omega Rubber Timing Belts 700 5M 15

Omega Rubber Timing Belts 700 5M 15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042896
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 159 mm (6.26 inch)
View Details
GT2 (3MM) Pitch, 149 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M149090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Open Ended Timing Belts - T20-Metric Series - US Timing & Conveyor
Specs
Metric Pitch T 20mm
Features Open-Ended
Belt Width 25 to 150 mm (0.9843 to 5.91 inch)
View Details