Optibelt (UK) Ltd. Timing Belts 670 H 300

Description
Optibelt timing belt ZR
Request a Quote
Description
Optibelt timing belt ZR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 178764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
178764
Timing Belts 178764
Optibelt timing belt ZR

Optibelt timing belt ZR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 178764
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1821329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 267 mm (10.51 inch)
View Details
GT2 (2MM) Pitch, 56 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M056090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
D-5M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 180 mm (0.3543 to 7.09 inch)
View Details