Optibelt (UK) Ltd. Timing Belts 640 8M 30

Description
Omega Rubber Timing Belts 640 8M 30
Request a Quote
Description
Omega Rubber Timing Belts 640 8M 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042969
Timing Belts 2042969
Omega Rubber Timing Belts 640 8M 30

Omega Rubber Timing Belts 640 8M 30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042969
Product Name Timing Belts
Metric Pitch 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 1250 mm (49.21 inch)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
2 mm (GT3) Pitch, 160 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M160090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details