Optibelt (UK) Ltd. Timing Belts 6 T5 / 320

Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote
Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 209753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
209753
Timing Belts 209753
Optibelt Polyurethan timing belt Alpha T

Optibelt Polyurethan timing belt Alpha T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 209753
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1160 mm (45.67 inch)
View Details
GT2 (2MM) Pitch, 56 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M056090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
D-5M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 180 mm (0.3543 to 7.09 inch)
View Details