Optibelt (UK) Ltd. Timing Belts 6 T5 / 300

Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote
Description
Optibelt Polyurethan timing belt Alpha T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 211813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
211813
Timing Belts 211813
Optibelt Polyurethan timing belt Alpha T

Optibelt Polyurethan timing belt Alpha T

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 211813
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1884514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 560 mm (22.05 inch)
View Details
2 mm (GT3) Pitch, 235 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M235060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
DB-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details