Optibelt (UK) Ltd. Timing Belts 6 T2,5 / 420

Description
POLYURETHANE TIMING BELTS, Profil T2,5 H
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T2,5 H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170786
Timing Belts 2170786
POLYURETHANE TIMING BELTS, Profil T2,5 H

POLYURETHANE TIMING BELTS, Profil T2,5 H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170786
Product Name Timing Belts
Metric Pitch 2mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 2056056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 840 mm (33.07 inch)
View Details
2 mm (GT3) Pitch, 213 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M213060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
DB-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details