Optibelt (UK) Ltd. Timing Belts 6 T2,5 / 330

Description
POLYURETHANE TIMING BELTS, Profil T2,5 H
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T2,5 H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2170784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2170784
Timing Belts 2170784
POLYURETHANE TIMING BELTS, Profil T2,5 H

POLYURETHANE TIMING BELTS, Profil T2,5 H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2170784
Product Name Timing Belts
Metric Pitch 2mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1821272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 950 mm (37.4 inch)
View Details
2 mm (GT3) Pitch, 197 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M197090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
8M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Belt Width 20 to 450 mm (0.7874 to 17.72 inch)
Belt Length 184 to 6880 mm (7.24 to 271 inch)
View Details