Optibelt (UK) Ltd. Timing Belts 6 AT5 / 545

Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil AT5 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171787
Timing Belts 2171787
POLYURETHANE TIMING BELTS, Profil AT5 He

POLYURETHANE TIMING BELTS, Profil AT5 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171787
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 600 mm (23.62 inch)
View Details
2 mm (GT3) Pitch, 59 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M059060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Open Ended Timing Belts - T20-Metric Series - US Timing & Conveyor
Specs
Metric Pitch T 20mm
Features Open-Ended
Belt Width 25 to 150 mm (0.9843 to 5.91 inch)
View Details