Optibelt (UK) Ltd. V & Wedge Belts 5V 1500

Description
SK Wedge belt 5V 1500
Request a Quote
Description
SK Wedge belt 5V 1500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2043140 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2043140
V & Wedge Belts 2043140
SK Wedge belt 5V 1500

SK Wedge belt 5V 1500

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2043140
Product Name V & Wedge Belts
English 5V
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 549mm Pitch Length V-Belt - A 6R12M2L559 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 22.01 inch (559.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - XPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 28.82 to 177.17 inch (732.00 to 4500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368372 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 74.80 inch (1900.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Industrial Belts - CONTI®V PIONEER - ContiTech AG
Specs
English A/4L (optional feature); 3V (optional feature)
Metric SPA (optional feature); SPZ (optional feature); 13mm (optional feature)
Belt Length 620.00 to 2240.00 inch (15747.99 to 56895.97 mm)
View Details