Optibelt (UK) Ltd. Timing Belts 565 5M 25

Description
Timing belt made of chloroprene, Tooth p
Request a Quote
Description
Timing belt made of chloroprene, Tooth p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171773
Timing Belts 2171773
Timing belt made of chloroprene, Tooth p

Timing belt made of chloroprene, Tooth p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171773
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (3MM) Pitch, 149 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M149090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 600 mm (23.62 inch)
View Details
T5 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 115 to 4075 mm (4.53 to 160 inch)
View Details