Optibelt (UK) Ltd. Timing Belts 540 H 150

Description
ZR Rubber Timing Belts 540 H 150
Request a Quote
Description
ZR Rubber Timing Belts 540 H 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042910
Timing Belts 2042910
ZR Rubber Timing Belts 540 H 150

ZR Rubber Timing Belts 540 H 150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042910
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1755174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1100 mm (43.31 inch)
View Details
GT2 (2MM) Pitch, 171 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R51M171060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
Self-tracking -  - Habasit America
Habasit America
Specs
Metric Pitch HGA
Belt Width 25 mm (0.9843 inch)
Ultimate Tensile Strength 2000 N (7194 oz)
View Details