Optibelt (UK) Ltd. Timing Belts 540 H 100

Description
ZR Rubber Timing Belts 540 H 100
Request a Quote
Description
ZR Rubber Timing Belts 540 H 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042909
Timing Belts 2042909
ZR Rubber Timing Belts 540 H 100

ZR Rubber Timing Belts 540 H 100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042909
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1755171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1040 mm (40.94 inch)
View Details
2 mm (GT3) Pitch, 169 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M169030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
D-14M Double Sided Timimg Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Features Double-Sided
Belt Width 40 to 180 mm (1.57 to 7.09 inch)
View Details