Optibelt (UK) Ltd. Timing Belts 525 5MHP 15

Description
High performance timing belts,made of ch
Request a Quote
Description
High performance timing belts,made of ch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171749
Timing Belts 2171749
High performance timing belts,made of ch

High performance timing belts,made of ch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171749
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1884528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 880 mm (34.65 inch)
View Details
2 mm (GT3) Pitch, 244 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M244090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T20 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Belt Width 115 to 240 mm (4.53 to 9.45 inch)
Belt Length 880 to 5000 mm (34.65 to 197 inch)
View Details