Optibelt (UK) Ltd. Timing Belts 525 5M 9

Description
Omega Rubber Timing Belts 525 5M 9
Request a Quote
Description
Omega Rubber Timing Belts 525 5M 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042889
Timing Belts 2042889
Omega Rubber Timing Belts 525 5M 9

Omega Rubber Timing Belts 525 5M 9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042889
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1884545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 1120 mm (44.09 inch)
View Details
2 mm (GT3) Pitch, 246 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M246090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T20 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Belt Width 115 to 240 mm (4.53 to 9.45 inch)
Belt Length 880 to 5000 mm (34.65 to 197 inch)
View Details