Optibelt (UK) Ltd. Timing Belts 500 5M 15

Description
Omega Rubber Timing Belts 500 5M 15
Request a Quote
Description
Omega Rubber Timing Belts 500 5M 15
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042902
Timing Belts 2042902
Omega Rubber Timing Belts 500 5M 15

Omega Rubber Timing Belts 500 5M 15

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042902
Product Name Timing Belts
Metric Pitch 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1755219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 535 mm (21.06 inch)
View Details
2 mm (GT3) Pitch, 286 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M286090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
DA-T10 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details