Optibelt (UK) Ltd. Timing Belts 50 T10 / 690

Description
POLYURETHANE TIMING BELTS, Profil T10 He
Request a Quote
Description
POLYURETHANE TIMING BELTS, Profil T10 He
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2171714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2171714
Timing Belts 2171714
POLYURETHANE TIMING BELTS, Profil T10 He

POLYURETHANE TIMING BELTS, Profil T10 He

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2171714
Product Name Timing Belts
Metric Pitch 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1884565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1800 mm (70.87 inch)
View Details
GT2 (3MM) Pitch, 179 Grooves, 6mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M179060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 6 mm (0.2362 inch)
Belt Material Polymer Compound
View Details
Heat Resistant Pu Timing Belt with Silicon Cover up tp 100°C -  - Bervina Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm
Belt Width 20 to 65 mm (0.7874 to 2.56 inch)
Belt Length 330 to 920 mm (12.99 to 36.22 inch)
View Details