Optibelt (UK) Ltd. V & Wedge Belts 5 X 229

Description
Optibelt classic V Belts
Request a Quote
Description
Optibelt classic V Belts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2826111 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2826111
V & Wedge Belts 2826111
Optibelt classic V Belts

Optibelt classic V Belts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2826111
Product Name V & Wedge Belts
Belt Length 9.02 inch (229.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - SPA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPA
Other Section Other
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 23.60 inch (599.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2056770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.45 inch (875.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details