Optibelt (UK) Ltd. Poly V Belts 5 PJ 1168 RB

Description
RUBBER RIBBED BELT, Profil PJ Length 11
Request a Quote
Description
RUBBER RIBBED BELT, Profil PJ Length 11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Poly V Belts - 2171653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Poly V Belts
2171653
Poly V Belts 2171653
RUBBER RIBBED BELT, Profil PJ Length 11

RUBBER RIBBED BELT, Profil PJ Length 11

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2171653
Product Name Poly V Belts
V-Ribbed PJ
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 5V/15N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 5V
Other Section Other
Belt Length 50.00 to 355.00 inch (1270.00 to 9017.00 mm)
View Details
V & Wedge Belts - 2056769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 33.46 inch (850.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details