Optibelt (UK) Ltd. Profile & Round Belts 5 77K1

Description
POLY ROUND SECTION Ø5 GREEN Reel of 25m
Request a Quote
Description
POLY ROUND SECTION Ø5 GREEN Reel of 25m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 2389381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
2389381
Profile & Round Belts 2389381
POLY ROUND SECTION Ø5 GREEN Reel of 25m

POLY ROUND SECTION Ø5 GREEN Reel of 25m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 2389381
Product Name Profile & Round Belts
Cross Section Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7010641 - RS Components, Ltd.
Specs
Cross Section Diameter 0.2362 inch (6 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 1.89 inch (48 mm)
View Details
1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
Eagle Clear 85 Twisted O-Rings - 5050016 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.1875 inch (4.76 mm)
Belt Length 12 inch (305 mm)
View Details