Optibelt (UK) Ltd. Profile & Round Belts 5 77F1

Description
POLY ROUND SECTION Ø5 GREEN Reel of 25m
Request a Quote
Description
POLY ROUND SECTION Ø5 GREEN Reel of 25m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 2389380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
2389380
Profile & Round Belts 2389380
POLY ROUND SECTION Ø5 GREEN Reel of 25m

POLY ROUND SECTION Ø5 GREEN Reel of 25m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 2389380
Product Name Profile & Round Belts
Cross Section Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7124885 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 1181 inch (30000 mm)
View Details
1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
Eagle Clear 85 - 4908012 - Fenner Drives
Specs
Material Urethane
Features Food Grade
Cross Section Diameter 0.2500 inch (6.35 mm)
View Details
 - Thermoplastic Round Belt Series - F.N. Sheppard & Co.
Specs
Material Polyurethane / Urethane
Features Hollow (optional feature); Open-ended Roll (optional feature)
Cross Section Diameter 0.1250 to 0.7500 inch (3.17 to 19.05 mm)
View Details