Optibelt (UK) Ltd. Timing Belts 480 L 050

Description
ZR Rubber Timing Belts 480 L 050
Request a Quote
Description
ZR Rubber Timing Belts 480 L 050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2043213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2043213
Timing Belts 2043213
ZR Rubber Timing Belts 480 L 050

ZR Rubber Timing Belts 480 L 050

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2043213
Product Name Timing Belts
Metric Pitch 9.5mm
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1884515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 560 mm (22.05 inch)
View Details
2 mm (GT3) Pitch, 197 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M197090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
8M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Belt Width 20 to 450 mm (0.7874 to 17.72 inch)
Belt Length 184 to 6880 mm (7.24 to 271 inch)
View Details