Optibelt (UK) Ltd. Timing Belts 480 H 150

Description
ZR Rubber Timing Belts 480 H 150
Request a Quote
Description
ZR Rubber Timing Belts 480 H 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Timing Belts - 2042905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Timing Belts
2042905
Timing Belts 2042905
ZR Rubber Timing Belts 480 H 150

ZR Rubber Timing Belts 480 H 150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Timing Belts (metric)
Product Number 2042905
Product Name Timing Belts
Metric Pitch 12.7mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
GT2 (3MM) Pitch, 149 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M149090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Timing Belts - 1755207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 85 mm (3.35 inch)
Belt Length 3850 mm (152 inch)
View Details
DA-T20 Timining Belts -  - SKF/Global
Specs
Metric Pitch T 20mm
Features Double-Sided
Belt Width 115 to 230 mm (4.53 to 9.06 inch)
View Details